Advanced Cable Ties, Inc. AL-SM250-187-30-C
- 收藏
- 对比
AL-SM250-187-30-C
44-AL-SM250-187-30-C
电缆扎带 - 支座和固定座
--
大陆
立即发货

HEAVY DUTY SCREW MOUNT, 250 LB,
1最小包装量--
AL-SM250-187-30-C详情
Advanced Cable Ties, Inc. AL-SM250-187-30-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
安装类型
Screw, 3/16
材料
Polyamide (PA66), Nylon 6/6, Heat Stabilized, UV Resistant
尺寸/尺寸
1.41Lx0.73W x 0.68 H 35.7mmx18.5mmx17.3mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
单开
颜色
Black
RoHS状态
ROHS3 Compliant
AL-SM250-187-30-C拓展信息
Advanced Cable Ties
Advanced Cable Ties
Advanced Cable Ties
Advanced Cable Ties
Advanced Cable Ties
Advanced Cable Ties
Advanced Cable Ties, Inc.
Advanced Cable Ties, Inc.
Advanced Cable Ties, Inc.
Advanced Cable Ties, Inc.







哦! 它是空的。