Advanced Energy CMC-W01
- 收藏
- 对比
CMC-W01详情
Advanced Energy CMC-W01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
CoolX™1800
零件状态
活跃
湿度敏感性等级(MSL)
不适用
类型
直流输出模块
功率(瓦特)
300W
输出的数量
1
电压 - 输出
24V 1V~28V
特征
Remote On/Off, Remote Sense, User Adjustable
User Configuration
Configurator
RoHS状态
ROHS3 Compliant
CMC-W01拓展信息
Advanced Energy
Advanced Energy
Advanced Energy
Advanced Energy
Advanced Energy
Advanced Energy
Advanced Energy
Advanced Energy
Advanced Energy
Advanced Energy









哦! 它是空的。