Advanced Interconnections 1CSX322-082GT3M
- 收藏
- 对比
1CSX322-082GT3M
42-1CSX322-082GT3M
集成电路(IC)
--
大陆
立即发货

1CSX322-082GT3M datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
1CSX322-082GT3M详情
Advanced Interconnections 1CSX322-082GT3M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
液晶聚合物
Manufacturer Part Number
1CSX322-082GT3M
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.67
Manufacturer Series
CSX
JESD-609代码
e4
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
322
触点表面处理 终端
镍镀金
设备插座类型
IC SOCKET
使用的设备类型
PGA322
1CSX322-082GT3M拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。