Advanced Interconnections 1HCA400-185T
- 收藏
- 对比
1HCA400-185T
42-1HCA400-185T
集成电路(IC)
--
大陆
立即发货

1HCA400-185T datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
1HCA400-185T详情
Advanced Interconnections 1HCA400-185T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
玻璃填充聚乙烯
Manufacturer Part Number
1HCA400-185T
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.63
Contact Finish Mating
锡铅过镍
Contact Materials
未说明
Manufacturer Series
HCA
JESD-609代码
e0
ECCN 代码
EAR99
附加功能
插座适配器
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
400
触点表面处理 终端
锡铅过镍
设备插座类型
IC SOCKET
使用的设备类型
PGA400
1HCA400-185T拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。