Advanced Interconnections 1MGS432553GG
- 收藏
- 对比
1MGS432553GG
42-1MGS432553GG
集成电路(IC)
--
大陆
立即发货

1MGS432553GG datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
1MGS432553GG详情
Advanced Interconnections 1MGS432553GG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1MGS432553GG
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.84
JESD-609代码
e4
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
432
触点表面处理 终端
镍镀金
设备插座类型
IC SOCKET
使用的设备类型
BGA432
1MGS432553GG拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。