Advanced Interconnections 1RSX004-210MG
- 收藏
- 对比
1RSX004-210MG
42-1RSX004-210MG
集成电路(IC)
--
大陆
立即发货

1RSX004-210MG datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
1RSX004-210MG详情
Advanced Interconnections 1RSX004-210MG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
液晶聚合物
Manufacturer Part Number
1RSX004-210MG
Part Life Cycle Code
活跃
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.69
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
4
设备插座类型
IC SOCKET
使用的设备类型
PGA4
1RSX004-210MG拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。