Advanced Interconnections 2778-14-1
- 收藏
- 对比
2778-14-1
42-2778-14-1
集成电路(IC)
--
大陆
立即发货

2778-14-1 datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
2778-14-1详情
Advanced Interconnections 2778-14-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2778-14-1
Part Life Cycle Code
活跃
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.66
Manufacturer Series
STF
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
端子和接线板类型
线端子
终端性别
MALE
2778-14-1拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。