Advanced Interconnections 4RCA048-42M
- 收藏
- 对比
4RCA048-42M
42-4RCA048-42M
集成电路(IC)
--
大陆
立即发货

4RCA048-42M datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
4RCA048-42M详情
Advanced Interconnections 4RCA048-42M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
玻璃填充聚乙烯
Manufacturer Part Number
4RCA048-42M
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.48
Contact Finish Mating
镍外哑光锡
Contact Materials
BRASS/COPPER ALLOY
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
附加功能
插座适配器
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
48
触点表面处理 终端
Matte Tin (Sn) - with Nickel (Ni) barrier
设备插座类型
IC SOCKET
使用的设备类型
PGA48
4RCA048-42M拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。