Advanced Interconnections CSX313-082GGRTV
- 收藏
- 对比
CSX313-082GGRTV
42-CSX313-082GGRTV
集成电路(IC)
--
大陆
立即发货

CSX313-082GGRTV datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
CSX313-082GGRTV详情
Advanced Interconnections CSX313-082GGRTV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
液晶聚合物
Manufacturer Part Number
CSX313-082GGRTV
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.67
Manufacturer Series
CSX
JESD-609代码
e4
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
313
触点表面处理 终端
镍镀金
设备插座类型
IC SOCKET
使用的设备类型
PGA313
CSX313-082GGRTV拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。