Advanced Interconnections DKA120-403GG
- 收藏
- 对比
DKA120-403GG
42-DKA120-403GG
集成电路(IC)
--
大陆
立即发货

DKA120-403GG datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
DKA120-403GG详情
Advanced Interconnections DKA120-403GG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DKA120-403GG
Part Life Cycle Code
活跃
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.77
JESD-609代码
e4
连接器类型
板连接器
Reach合规守则
compliant
触点表面处理 终端
镍镀金
DKA120-403GG拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。