Advanced Interconnections EKS3362-51TT9
- 收藏
- 对比
EKS3362-51TT9
42-EKS3362-51TT9
集成电路(IC)
--
大陆
立即发货

EKS3362-51TT9 datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
EKS3362-51TT9详情
Advanced Interconnections EKS3362-51TT9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYIMIDE
Manufacturer Series
EKS
Risk Rank
5.83
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Part Life Cycle Code
Obsolete
Manufacturer Part Number
EKS3362-51TT9
JESD-609代码
e0
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
36
触点表面处理 终端
锡铅过镍
设备插座类型
IC SOCKET
使用的设备类型
DIP36
EKS3362-51TT9拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。