Advanced Interconnections FGSB119551GG
- 收藏
- 对比
FGSB119551GG
42-FGSB119551GG
集成电路(IC)
--
大陆
立即发货

FGSB119551GG datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
FGSB119551GG详情
Advanced Interconnections FGSB119551GG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
EPOXY
Manufacturer Part Number
FGSB119551GG
Part Life Cycle Code
活跃
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.07
Manufacturer Series
FGSB
JESD-609代码
e4
Reach合规守则
unknown
接头数量
119
触点表面处理 终端
镍镀金
设备插座类型
IC SOCKET
使用的设备类型
BGA119
FGSB119551GG拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。