Advanced Interconnections FGSB584565GG
- 收藏
- 对比
FGSB584565GG
42-FGSB584565GG
集成电路(IC)
--
大陆
立即发货

FGSB584565GG datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
FGSB584565GG详情
Advanced Interconnections FGSB584565GG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
EPOXY
Risk Rank
5.84
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Part Life Cycle Code
Obsolete
Manufacturer Part Number
FGSB584565GG
JESD-609代码
e4
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
584
触点表面处理 终端
镍镀金
设备插座类型
IC SOCKET
使用的设备类型
BGA584
FGSB584565GG拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。