Advanced Interconnections FLSA031-159MG
- 收藏
- 对比
FLSA031-159MG
42-FLSA031-159MG
集成电路(IC)
--
大陆
立即发货

ROHS COMPLIANT
1最小包装量--
FLSA031-159MG详情
Advanced Interconnections FLSA031-159MG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FLSA031-159MG
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Package Description
ROHS COMPLIANT
Risk Rank
5.15
Contact Materials
BERYLLIUM COPPER
Contact Finish Mating
镍镀金
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
31
触点表面处理 终端
Matte Tin (Sn) - with Nickel (Ni) barrier
设备插座类型
IC SOCKET
使用的设备类型
SIP31
FLSA031-159MG拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。