Advanced Interconnections KA450-574TG
- 收藏
- 对比
KA450-574TG
42-KA450-574TG
集成电路(IC)
--
大陆
立即发货

KA450-574TG datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
KA450-574TG详情
Advanced Interconnections KA450-574TG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYIMIDE
Manufacturer Part Number
KA450-574TG
Part Life Cycle Code
活跃
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.69
JESD-609代码
e0
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
50
触点表面处理 终端
锡铅过镍
设备插座类型
IC SOCKET
使用的设备类型
DIP50
KA450-574TG拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。