Advanced Interconnections KA918-574GT
- 收藏
- 对比
KA918-574GT
42-KA918-574GT
集成电路(IC)
--
大陆
立即发货

KA918-574GT datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
KA918-574GT详情
Advanced Interconnections KA918-574GT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYIMIDE
Manufacturer Part Number
KA918-574GT
Part Life Cycle Code
活跃
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.61
Manufacturer Series
KA
JESD-609代码
e4
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
18
触点表面处理 终端
镍镀金
设备插座类型
IC SOCKET
使用的设备类型
DIP58
KA918-574GT拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。