Advanced Interconnections KIS400-176MG
- 收藏
- 对比
KIS400-176MG
42-KIS400-176MG
集成电路(IC)
--
大陆
立即发货

KIS400-176MG datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
KIS400-176MG详情
Advanced Interconnections KIS400-176MG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYIMIDE
Manufacturer Part Number
KIS400-176MG
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.15
Contact Finish Mating
镍镀金
Contact Materials
BERYLLIUM COPPER
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
400
触点表面处理 终端
Matte Tin (Sn) - with Nickel (Ni) barrier
设备插座类型
IC SOCKET
使用的设备类型
PGA400
KIS400-176MG拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。