Advanced Interconnections KMC042-165G
- 收藏
- 对比
KMC042-165G详情
Advanced Interconnections KMC042-165G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYIMIDE
Manufacturer Part Number
KMC042-165G
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Package Description
ROHS COMPLIANT
Risk Rank
5.65
Contact Finish Mating
镍镀金
Contact Materials
BERYLLIUM COPPER
Manufacturer Series
KMC
Product Style
板对板连接器
JESD-609代码
e4
无铅代码
有
ECCN 代码
EAR99
类型
Through Hole Sockets Headers
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
42
触点表面处理 终端
镍镀金
产品类别
Through Hole Sockets Headers
设备插座类型
IC SOCKET
KMC042-165G拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections








哦! 它是空的。