Advanced Interconnections KMD080-85GG
- 收藏
- 对比
KMD080-85GG
42-KMD080-85GG
集成电路(IC)
--
大陆
立即发货

KMD080-85GG datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
KMD080-85GG详情
Advanced Interconnections KMD080-85GG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYIMIDE
Manufacturer Part Number
KMD080-85GG
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Package Description
ROHS COMPLIANT
Risk Rank
5.67
Contact Finish Mating
镍镀金
Contact Materials
未说明
Product Style
板对板连接器
JESD-609代码
e4
ECCN 代码
EAR99
类型
Through Hole Sockets Headers
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
80
触点表面处理 终端
Gold (Au) - with Nickel (Ni) barrier
产品类别
Through Hole Sockets Headers
设备插座类型
IC SOCKET
使用的设备类型
DIP80
KMD080-85GG拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。