Advanced Interconnections KMT141-85TT
- 收藏
- 对比
KMT141-85TT
42-KMT141-85TT
集成电路(IC)
--
大陆
立即发货

KMT141-85TT datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
KMT141-85TT详情
Advanced Interconnections KMT141-85TT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYIMIDE
Manufacturer Part Number
KMT141-85TT
Part Life Cycle Code
活跃
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.65
Contact Finish Mating
锡铅过镍
Manufacturer Series
KMT
Product Style
板对板连接器
JESD-609代码
e0
ECCN 代码
EAR99
类型
Through Hole Sockets Headers
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
141
触点表面处理 终端
锡铅过镍
产品类别
Through Hole Sockets Headers
设备插座类型
IC SOCKET
KMT141-85TT拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。