Advanced Interconnections KSA034-138G
- 收藏
- 对比
KSA034-138G
42-KSA034-138G
集成电路(IC)
--
大陆
立即发货

KSA034-138G datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
KSA034-138G详情
Advanced Interconnections KSA034-138G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYIMIDE
Contact Materials
BRASS/COPPER ALLOY
Contact Finish Mating
镍镀金
Risk Rank
5.69
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
KSA034-138G
JESD-609代码
e4
无铅代码
有
ECCN 代码
EAR99
附加功能
插座适配器
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
34
触点表面处理 终端
Gold (Au) - with Nickel (Ni) barrier
设备插座类型
IC SOCKET
使用的设备类型
SIP34
KSA034-138G拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。