Advanced Interconnections KSA05-71G
- 收藏
- 对比
KSA05-71G
42-KSA05-71G
集成电路(IC)
--
大陆
立即发货

KSA05-71G datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
KSA05-71G详情
Advanced Interconnections KSA05-71G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYIMIDE
Risk Rank
5.69
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Part Life Cycle Code
活跃
Manufacturer Part Number
KSA05-71G
JESD-609代码
e4
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
5
触点表面处理 终端
镍镀金
设备插座类型
IC SOCKET
使用的设备类型
SIP5
KSA05-71G拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。