Advanced Interconnections KSS019-85TG
- 收藏
- 对比
KSS019-85TG
42-KSS019-85TG
集成电路(IC)
--
大陆
立即发货

KSS019-85TG datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
KSS019-85TG详情
Advanced Interconnections KSS019-85TG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYIMIDE
Manufacturer Part Number
KSS019-85TG
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.11
Contact Finish Mating
镍镀金
Contact Materials
BERYLLIUM COPPER
Product Style
IC Socket Adapters
JESD-609代码
e0
无铅代码
无
ECCN 代码
EAR99
类型
SIP Sockets Adapters
附加功能
SIP 插口
HTS代码
8536.69.40.40
螺距
2.54mm Pitch
Reach合规守则
compliant
接头数量
19
触点表面处理 终端
Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier
端子类型
85
产品类别
SIP Sockets Adapters
设备插座类型
IC SOCKET
使用的设备类型
SIP19
KSS019-85TG拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。