Advanced Interconnections KSS030-810MG
- 收藏
- 对比
KSS030-810MG详情
Advanced Interconnections KSS030-810MG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYIMIDE
Manufacturer Part Number
KSS030-810MG
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Package Description
ROHS COMPLIANT
Risk Rank
5.1
Contact Finish Mating
镍镀金
Contact Materials
BERYLLIUM COPPER
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
附加功能
SIP 插口
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
30
触点表面处理 终端
Matte Tin (Sn) - with Nickel (Ni) barrier
设备插座类型
IC SOCKET
使用的设备类型
SIP30
KSS030-810MG拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections








哦! 它是空的。