Advanced Interconnections KSS100-50TG3M
- 收藏
- 对比
KSS100-50TG3M
42-KSS100-50TG3M
集成电路(IC)
--
大陆
立即发货

KSS100-50TG3M datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
KSS100-50TG3M详情
Advanced Interconnections KSS100-50TG3M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYIMIDE
Manufacturer Part Number
KSS100-50TG3M
Part Life Cycle Code
活跃
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.69
Product Style
IC Socket Adapters
JESD-609代码
e0
ECCN 代码
EAR99
类型
SIP Sockets Adapters
HTS代码
8536.69.40.40
螺距
2.54mm Pitch
Reach合规守则
compliant
接头数量
100
触点表面处理 终端
锡铅过镍
端子类型
50
产品类别
SIP Sockets Adapters
设备插座类型
IC SOCKET
使用的设备类型
SIP100
KSS100-50TG3M拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。