Advanced Interconnections KSX840-313TT
- 收藏
- 对比
KSX840-313TT
42-KSX840-313TT
集成电路(IC)
--
大陆
立即发货

KSX840-313TT datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
KSX840-313TT详情
Advanced Interconnections KSX840-313TT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYIMIDE
Manufacturer Part Number
KSX840-313TT
Part Life Cycle Code
活跃
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.69
JESD-609代码
e0
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
840
触点表面处理 终端
锡铅过镍
设备插座类型
IC SOCKET
使用的设备类型
PGA840
KSX840-313TT拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。