Advanced Interconnections KTA010-526M
- 收藏
- 对比
KTA010-526M
42-KTA010-526M
集成电路(IC)
--
大陆
立即发货

KTA010-526M datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
KTA010-526M详情
Advanced Interconnections KTA010-526M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYIMIDE
Manufacturer Series
KTA
Contact Materials
BERYLLIUM COPPER/COPPER ALLOY
Contact Finish Mating
镍外哑光锡
Risk Rank
5.23
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
KTA010-526M
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
30
触点表面处理 终端
镍外哑光锡
设备插座类型
IC SOCKET
KTA010-526M拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。