Advanced Interconnections LS910-51GTRTV
- 收藏
- 对比
LS910-51GTRTV
42-LS910-51GTRTV
集成电路(IC)
--
大陆
立即发货

LS910-51GTRTV datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
LS910-51GTRTV详情
Advanced Interconnections LS910-51GTRTV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
聚对苯二甲酸丁二醇酯
Manufacturer Part Number
LS910-51GTRTV
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.57
Manufacturer Series
LS
JESD-609代码
e4
ECCN 代码
EAR99
附加功能
LOW PROFILE
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
10
触点表面处理 终端
镍镀金
设备插座类型
IC SOCKET
使用的设备类型
DIP50
LS910-51GTRTV拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。