Advanced Interconnections MBSB396604TT
- 收藏
- 对比
MBSB396604TT
42-MBSB396604TT
集成电路(IC)
--
大陆
立即发货

MBSB396604TT datasheet pdf and Integrated Circuits (ICs) product details from Advanced Interconnections stock available at utmel
1最小包装量--
MBSB396604TT详情
Advanced Interconnections MBSB396604TT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MBSB396604TT
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.84
JESD-609代码
e0
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
396
触点表面处理 终端
锡铅过镍
设备插座类型
IC SOCKET
使用的设备类型
BGA396
MBSB396604TT拓展信息
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections
Advanced Interconnections







哦! 它是空的。