Advanced Linear Devices, Inc. ALP1704APA
- 收藏
- 对比
ALP1704APA详情
Advanced Linear Devices, Inc. ALP1704APA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
8
Manufacturer Part Number
ALP1704APA
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ADVANCED LINEAR DEVICES INC
Part Package Code
DIP
Package Description
,
Risk Rank
5.76
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
IN-LINE
ECCN 代码
EAR99
HTS代码
8542.33.00.01
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
unknown
引脚数量
8
JESD-30代码
R-PDIP-T8
资历状况
不合格
放大器类型
OPERATIONAL AMPLIFIER
ALP1704APA拓展信息
Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.








哦! 它是空的。