Advanced Linear Devices Inc. SABMB16
- 收藏
- 对比
SABMB16
49-SABMB16
评估和演示板及套件
--
大陆
立即发货

SUPERCAPACITOR AUTOBALANCING PCB
1最小包装量--
SABMB16详情
Advanced Linear Devices Inc. SABMB16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
系列
EPAD®, SAB™
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电路保护
功能
超级电容器电池平衡
使用的 IC/零件
ALD8100xx, ALD9100xx
提供的内容
Unpopulated (Bare) Board(s)
主要属性
2-Channel (Dual)
RoHS状态
Non-RoHS Compliant
SABMB16拓展信息
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.
Advanced Linear Devices Inc.








哦! 它是空的。