Advanced Monolithic Systems AMS2951ACS-3.3
- 收藏
- 对比
AMS2951ACS-3.3详情
Advanced Monolithic Systems AMS2951ACS-3.3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
不锈钢
插入材料
Hard Dielectric
Contact Sizes
10#20
Service Rating
I
Insert Arrangement
C98
Contact Materials
Copper Alloy
Package Description
,
Rohs Code
有
Manufacturer Part Number
AMS2951ACS-3.3
Manufacturer
Advanced Monolithic Systems Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ADVANCED MONOLITHIC SYSTEMS INC
Risk Rank
5.59
屏蔽/屏蔽
有
Reach合规守则
unknown
触点样式
Socket
密封
Meets IP67
外壳电镀
Passivated
AMS2951ACS-3.3拓展信息








哦! 它是空的。