Advanced Monolithic Systems AMS3106M1-2.0BP
- 收藏
- 对比
AMS3106M1-2.0BP详情
Advanced Monolithic Systems AMS3106M1-2.0BP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
不锈钢
插入材料
Hard Dielectric
Contact Sizes
79#22D
Service Rating
M
Insert Arrangement
G35
Contact Materials
Copper Alloy
Package Description
,
Manufacturer Part Number
AMS3106M1-2.0BP
Manufacturer
Advanced Monolithic Systems Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ADVANCED MONOLITHIC SYSTEMS INC
Risk Rank
5.59
屏蔽/屏蔽
有
Reach合规守则
unknown
触点样式
Socket
密封
Meets IP67
外壳电镀
Passivated
AMS3106M1-2.0BP拓展信息








哦! 它是空的。