Advanced Power Electronics APE8839AMP-C
- 收藏
- 对比
APE8839AMP-C
54-APE8839AMP-C
集成电路(IC)
--
大陆
立即发货

ROHS COMPLIANT, SOP-8
1最小包装量--
APE8839AMP-C详情
Advanced Power Electronics APE8839AMP-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
8
Manufacturer Part Number
APE8839AMP-C
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ADVANCED POWER ELECTRONICS CORP
Part Package Code
SOIC
Package Description
ROHS COMPLIANT, SOP-8
Risk Rank
5.7
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
ECCN 代码
EAR99
HTS代码
8542.39.00.01
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
compliant
引脚数量
8
JESD-30代码
R-PDSO-G8
资历状况
不合格
调节器类型
固定正向单输出LDO稳压器
APE8839AMP-C拓展信息
Advanced Power Electronics
Advanced Power Electronics
Advanced Power Electronics
Advanced Power Electronics
Advanced Power Electronics
Advanced Power Electronics
Advanced Power Electronics
Advanced Power Electronics
Advanced Power Electronics
Advanced Power Electronics







哦! 它是空的。