ADVANCED POWER TECHNOLOGY AP15NGH
- 收藏
- 对比
AP15NGH
54-AP15NGH
无类别的
--
大陆
立即发货

AP15NGH datasheet pdf and Unclassified product details from ADVANCED POWER TECHNOLOGY stock available at utmel
1最小包装量--
AP15NGH详情
ADVANCED POWER TECHNOLOGY AP15NGH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
7
Body Orientation
Straight
Voltage, Rating
250VDC/200VAC
Shell Size / Insert Arrangement
18-17
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(2/5)Signal
类型
Circular
性别
RCP
接头数量
7(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
有
AP15NGH拓展信息







哦! 它是空的。