ADVANCED POWER TECHNOLOGY AP40T03GS-HF
- 收藏
- 对比
AP40T03GS-HF
54-AP40T03GS-HF
无类别的
--
大陆
立即发货

AP40T03GS-HF datasheet pdf and Unclassified product details from ADVANCED POWER TECHNOLOGY stock available at utmel
1最小包装量--
AP40T03GS-HF详情
ADVANCED POWER TECHNOLOGY AP40T03GS-HF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E2310241818
Approvals
CE
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
Dynapar
RoHS
有
Package Description
,
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ADVANCED POWER ELECTRONICS CORP
Risk Rank
5.65
操作温度
0 to 70 Degrees C
终端
螺丝端子
Reach合规守则
compliant
输出电压
5~26 VDC
输出类型
单端
输入电压
5~26 VDC
轴承
有
知识产权评级
IP54
配套连接器
不包括
AP40T03GS-HF拓展信息







哦! 它是空的。