ADVANCED POWER TECHNOLOGY AP4957
- 收藏
- 对比
AP4957
54-AP4957
无类别的
--
大陆
立即发货

AP4957 datasheet pdf and Unclassified product details from ADVANCED POWER TECHNOLOGY stock available at utmel
1最小包装量--
AP4957详情
ADVANCED POWER TECHNOLOGY AP4957重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
9
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
22-16
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(3/6)Signal
类型
Circular
性别
RCP
接头数量
9(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
有
AP4957拓展信息







哦! 它是空的。