ADVANCED POWER TECHNOLOGY APT3530DN
- 收藏
- 对比
APT3530DN详情
ADVANCED POWER TECHNOLOGY APT3530DN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
表面安装
YES
外壳材料
不锈钢
插入材料
Hard Dielectric
Contact Sizes
4#16
Service Rating
I
Insert Arrangement
C4
Contact Materials
Copper Alloy
Package Description
,
Manufacturer Part Number
APT3530DN
Manufacturer
Advanced Power Technology
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ADVANCED POWER TECHNOLOGY INC
Risk Rank
5.84
子类别
FET 通用电源
屏蔽/屏蔽
有
触点样式
Socket
配置
Single
密封
Meets IP67
操作模式
增强型MOSFET
极性/通道类型
N-CHANNEL
场效应管技术
METAL-OXIDE SEMICONDUCTOR
外壳电镀
Passivated
达到SVHC
unknown
APT3530DN拓展信息








哦! 它是空的。