Advanced Sensors YSM4021
- 收藏
- 对比
YSM4021详情
Advanced Sensors YSM4021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
2
RoHS
Non-Compliant
Package Description
,
Manufacturer Part Number
YSM4021
Manufacturer
Thermometrics
Part Life Cycle Code
接触制造商
Ihs Manufacturer
THERMOMETRICS
Risk Rank
5.83
Manufacturer Series
YSM4021
ECCN 代码
EAR99
HTS代码
8533.40.80.70
电阻器类型
PTC 热敏电阻
Reach合规守则
unknown
YSM4021拓展信息








哦! 它是空的。