Advanced Thermal ATS017017017-SF-5P
- 收藏
- 对比
ATS017017017-SF-5P
56-ATS017017017-SF-5P
热敏 - 散热器
--
大陆
立即发货

Heat Sinks BGA Heat Sink, Straight Fin, No TIM, Black Anodized, 17x17x17mm (LxWxH)
1最小包装量--
ATS017017017-SF-5P详情
Advanced Thermal ATS017017017-SF-5P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Designed for
BGA
Fin Style
直翅
Heatsink Material
Aluminum
Mounting Styles
PCB
系列
高纵横比BGA
类型
Component
产品
散热器
热阻
8.68 C/W
高度
17 mm
长度
17 mm
宽度
17 mm
ATS017017017-SF-5P拓展信息
Advanced Thermal Solutions, Inc.
Advanced Thermal Solutions, Inc.
Advanced Thermal Solutions Inc.
AdvancedThermalSolutions
Advanced Thermal Solutions Inc.
AdvancedThermalSolutions
AdvancedThermalSolutions
Advanced Thermal Solutions Inc.
Advanced Thermal Solutions Inc.
Advanced Thermal Solutions Inc.







哦! 它是空的。