Advanced Thermal ATS020020020-SF-7S
- 收藏
- 对比
ATS020020020-SF-7S
56-ATS020020020-SF-7S
热敏 - 散热器
--
大陆
立即发货

Heat Sinks BGA Heat Sink, Straight Fin, No TIM, Black Anodized, 20x20x20mm (LxWxH)
1最小包装量--
ATS020020020-SF-7S详情
Advanced Thermal ATS020020020-SF-7S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
PCB
Heatsink Material
Aluminum
Designed for
BGA
Fin Style
直翅
类型
Component
产品
散热器
热阻
6.08 C/W
宽度
20 mm
高度
20 mm
长度
20 mm
ATS020020020-SF-7S拓展信息
Advanced Thermal Solutions, Inc.
Advanced Thermal Solutions, Inc.
Advanced Thermal Solutions Inc.
AdvancedThermalSolutions
Advanced Thermal Solutions Inc.
AdvancedThermalSolutions
AdvancedThermalSolutions
Advanced Thermal Solutions Inc.
Advanced Thermal Solutions Inc.
Advanced Thermal Solutions Inc.







哦! 它是空的。