Advanced Thermal CB1048
- 收藏
- 对比
CB1048
56-CB1048
无类别的
--
大陆
立即发货

CB1048 datasheet pdf and Unclassified product details from Advanced Thermal stock available at utmel
1最小包装量--
CB1048详情
Advanced Thermal CB1048重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2000 - 4000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
280 - 400
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CB1048拓展信息







哦! 它是空的。