Advanced Thermal CBA61U01
- 收藏
- 对比
CBA61U01
56-CBA61U01
无类别的
--
大陆
立即发货

CBA61U01 datasheet pdf and Unclassified product details from Advanced Thermal stock available at utmel
1最小包装量--
CBA61U01详情
Advanced Thermal CBA61U01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Clear
Material front ring
Plastic
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
6 - 230
Voltage type
AC/DC
Degree of protection (IP)
IP65
Colour front ring
Grey
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
BA9s
With light source
无
CBA61U01拓展信息







哦! 它是空的。