Advanced Thermal GT31L16S2W
- 收藏
- 对比
GT31L16S2W
56-GT31L16S2W
无类别的
--
大陆
立即发货

GT31L16S2W datasheet pdf and Unclassified product details from Advanced Thermal stock available at utmel
1最小包装量--
GT31L16S2W详情
Advanced Thermal GT31L16S2W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Yellow
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
8.2
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.75
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
62
Min. permitted bending radius, stationary application/permanent installation
33
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GT31L16S2W拓展信息







哦! 它是空的。