Advanced Thermal Solutions, Inc. ATS75
- 收藏
- 对比
ATS75
56-ATS75
集成电路(IC)
--
大陆
立即发货

ATS75 datasheet pdf and Integrated Circuits (ICs) product details from Advanced Thermal Solutions, Inc. stock available at utmel
1最小包装量--
ATS75详情
Advanced Thermal Solutions, Inc. ATS75重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
端子形状
LUG
越来越多的功能
PANEL MOUNT
终端数量
3
Manufacturer Part Number
ATS75
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RESISTORS INC
Risk Rank
5.57
Package Shape
圆形包装
ECCN 代码
EAR99
附加功能
STANDARD: MIL-R-19365
电阻器类型
POTENTIOMETER
Reach合规守则
unknown
执行器类型
SLIDE
拼号
1
抵抗法
LINEAR
ATS75拓展信息
Advanced Thermal Solutions, Inc.
Advanced Thermal Solutions, Inc.
Advanced Thermal Solutions, Inc.
Advanced Thermal Solutions, Inc.
Advanced Thermal Solutions, Inc.
Advanced Thermal Solutions, Inc.
Advanced Thermal Solutions, Inc.
Advanced Thermal Solutions, Inc.
Advanced Thermal Solutions, Inc.
Advanced Thermal Solutions, Inc.







哦! 它是空的。