00-00317详情
Advantech 00-00317重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 70
Material housing
Other
Voltage type
DC
Degree of protection (IP)
IP67
Package
Bulk
厂商
Advantech Corp
Product Status
不用于新设计
For Use With/Related Products
USB设备
系列
Ranger® 2211
类型
USB 扩展器
子类别
嵌入式解决方案
产品类别
接口模块
00-00317拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。