1750006264详情
Advantech 1750006264重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
VITRAMON
RoHS
NO
Connector A Gender
Jack (Female)
Connector B Body Style
Straight
Factory Pack QuantityFactory Pack Quantity
1
Brand
Advantech
Connector A Body Style
Straight
Cable Types
Coaxial
子类别
电缆组件
电缆长度
150 mm
产品类别
射频电缆组件
产品类别
射频电缆组件
1750006264拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。