1750007965-01详情
Advantech 1750007965-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
WISE-DK1520 Starter Kit
Connector A Gender
Jack (Female)
Connector B Body Style
Straight
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Advantech
Brand
Advantech
Connector B Series
MHF4
Cable Types
-
Connector A Body Style
Straight
Connector A Series
SMA
类型
天线电缆
子类别
电缆组件
阻抗
-
电缆长度
300 mm
夹克颜色
-
产品类别
射频电缆组件
产品类别
射频电缆组件
1750007965-01拓展信息








哦! 它是空的。