856-14067详情
Advantech 856-14067重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Standard Frequency
16 MHz
Supplier Package
HC-49/US SM
Mode of Oscillation
Fundamental
Mounting
表面贴装
Package
Bulk
厂商
Advantech Corp
Product Status
Obsolete
操作温度
-40 to 85 °C
系列
*
引脚数量
2
串联电阻
40 Ohm
856-14067拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。