96CB-E1005PCB1详情
Advantech 96CB-E1005PCB1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector End A Pin Count
10 Position
Manufacturer
Advantech
Brand
Advantech
Connector End B Pin Count
5 Position
RoHS
Details
类型
CB1 Type LED Cable
子类别
Power
电缆长度
500 mm
产品类别
Lighting Cables
产品类别
Lighting Cables
96CB-E1005PCB1拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。